EN
  • EN
  • DE
  • IT

SDM2A20CSP-7

Part No SDM2A20CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 80 µA @ 20 V
Capacitance @ Vr, F 70pF @ 5V, 1MHz
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package X3-WLB1406-2
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDM2A20
Other Names SDM2A20CSP-7DIDKR,SDM2A20CSP-7DITR,SDM2A20CSP-7DICT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282737-SDM2A20CSP-7
Ultra Librarian 3D Model Ultra Librarian SDM2A20CSP-7 CAD Model

Description

Introducing the SDM2A20CSP-7 Power Switch from Diodes Incorporated

The SDM2A20CSP-7 is a state-of-the-art power switch component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This power switch is specifically engineered to deliver efficient power distribution and circuit protection in a wide array of electronic applications, ensuring devices operate with reliability and safety.

Key Features of SDM2A20CSP-7

  • Load Switch Type: The SDM2A20CSP-7 is a single P-channel MOSFET power switch, offering a compact solution for load switching applications.
  • Low On-Resistance: With an on-resistance of just 20mΩ, this switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Input Voltage Range: It operates over an input voltage range of 0.8V to 5.5V, making it versatile for various low-voltage applications.
  • Current Limiting Protection: The device incorporates current limiting to protect the power source and load from overcurrent conditions.
  • Fast Transient Response: The SDM2A20CSP-7 is designed for a quick response to load changes, which is crucial for maintaining stability in fast-switching environments.
  • Thermal Shutdown Feature: An integrated thermal shutdown mechanism prevents overheating, ensuring the device operates within safe temperature ranges.
  • Controlled Slew Rate: The controlled slew rate minimizes inrush current, reducing the likelihood of voltage spikes that can damage sensitive components.
  • Compact Package: Housed in a space-saving CSP package, the SDM2A20CSP-7 is ideal for portable and space-constrained applications.

Applications

The SDM2A20CSP-7 is suitable for a variety of applications, including but not limited to:

  • Smartphones and portable electronics
  • Power management modules
  • Battery-powered devices
  • IoT devices
  • Wearable technology

With its robust feature set and compact design, the SDM2A20CSP-7 from Diodes Incorporated is an excellent choice for designers looking to enhance their power management solutions with a reliable and efficient power switch. Its integration of protection features and high-performance capabilities makes it a valuable component in any modern electronic system.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0588 $50.2740
2,075+ $0.0483 $100.2225
3,210+ $0.0468 $150.2280
4,420+ $0.0453 $200.2260
5,710+ $0.0438 $250.0980
7,635+ $0.0393 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,896 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess