EN
  • EN
  • DE

SDM05U40CSP-7

Part No SDM05U40CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHTKY 40V 500MA X3WLB1006 / 0.5A SCHOTTKY BARRIER RECTIFIER CHIP SCALE PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Maximum) at If 460mV at 500mA
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 75μA at 40V
Capacitance at Vr, F 35pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package 2-XDFN
Supplier Device Package X3-WLB1006-2
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802217-SDM05U40CSP-7
Ultra Librarian 3D Model Ultra Librarian SDM05U40CSP-7 CAD Model

Description

Product Overview: SDM05U40CSP-7

The SDM05U40CSP-7 is a high-performance Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is a testament to Diodes Incorporated's commitment to providing energy-efficient and compact solutions for electronic circuits.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances its efficiency in applications by minimizing power loss during operation.
  • High Surge Current Capability: With its robust design, the SDM05U40CSP-7 can withstand high surge currents, making it suitable for applications that may experience transient overcurrent conditions.
  • Compact Footprint: The component is housed in a small CSP package, which allows for high-density mounting and is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, as it is made without lead and other hazardous substances, complying with the RoHS directive.
  • Automotive Qualification: The SDM05U40CSP-7 is qualified for use in automotive applications, ensuring reliability and performance under the stringent conditions typical of automotive environments.

Applications

The SDM05U40CSP-7 Schottky barrier diode is versatile and can be used in a variety of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Automotive applications
  • High-frequency rectification circuits
  • Reverse battery protection
  • Portable devices
  • Switching power supplies

Technical Specifications

The SDM05U40CSP-7 boasts a range of technical specifications that make it suitable for a wide array of applications:

  • Package: CSP
  • Maximum Forward Voltage: 0.4V
  • Maximum Reverse Leakage Current: 50µA at 40V
  • Operating Temperature Range: -55°C to +150°C

With its combination of low power loss, high surge current capability, compact size, and compliance with environmental standards, the SDM05U40CSP-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient Schottky barrier diode for their electronic applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1303 $50.1655
940+ $0.1069 $100.4860
1,450+ $0.1036 $150.2200
2,000+ $0.1002 $200.4000
2,580+ $0.0969 $250.0020
3,455+ $0.0869 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,038 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess