EN
  • EN
  • DE

SDM02U30LP3-7B

Part No SDM02U30LP3-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 370mV @ 10mA
Current - Reverse Leakage @ Vr 4μA @ 30V
Mounting SMD (SMT)
Case / Package 2-X3-DFN0603
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1095028-SDM02U30LP3-7B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM02U30LP3-7B CAD Model

Description

Product Overview: SDM02U30LP3-7B

The SDM02U30LP3-7B is a cutting-edge Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is engineered to offer high efficiency and reliability for a variety of applications, including power management, voltage clamping, and protection circuits.

Key Features

  • Low Power Loss: The device features a low forward voltage drop, which contributes to reduced power loss during operation, making it suitable for high-efficiency power systems.
  • High Current Capability: With its capability to handle high forward surge currents, this diode is ideal for applications that require robust performance during transient conditions.
  • Surface Mount Package: Housed in a compact PowerDI323 package, the SDM02U30LP3-7B is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Lead-Free and RoHS Compliant: In alignment with environmental regulations, this product is lead-free and RoHS compliant, minimizing the environmental impact and meeting global standards for electronic components.

Applications

The versatility of the SDM02U30LP3-7B makes it suitable for a wide range of applications. It is commonly used in:

  • DC-DC converters
  • Power supply units
  • LED lighting systems
  • Battery charging circuits
  • Reverse voltage protection

Technical Specifications

The SDM02U30LP3-7B has a maximum repetitive reverse voltage (V<sub>RRM) of 30V and a forward continuous current (I<sub>F) of 200mA. Its low forward voltage drop (V<sub>F) ensures high efficiency in power conversion applications. The device also features a fast reverse recovery time, contributing to improved performance in high-frequency applications.

Diodes Incorporated's commitment to quality ensures that the SDM02U30LP3-7B meets the stringent requirements of modern electronic devices, offering a reliable and cost-effective solution for circuit designers and manufacturers.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0439 $50.0460
2,780+ $0.0360 $100.0800
4,300+ $0.0349 $150.0700
5,920+ $0.0338 $200.0960
7,650+ $0.0327 $250.1550
10,240+ $0.0293 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess