EN
  • EN
  • DE

SDINDDH4-64G

Part No SDINDDH4-64G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 64GB UFS2.1 iNAND MC EU311
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955730-SDINDDH4-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH4-64G CAD Model

Description

The SDINDDH4-64G is a cutting-edge NAND flash memory product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This storage solution is designed to meet the high-performance and high-reliability requirements of contemporary digital storage applications.

Key Features

  • Storage Capacity: The SDINDDH4-64G offers a generous 64GB of storage space, making it ideal for use in a wide range of devices such as smartphones, tablets, digital cameras, and more.
  • Interface Type: It employs a high-speed eMMC interface, ensuring swift data transfer rates that are essential for modern devices that handle large files and complex applications.
  • Form Factor: The product comes in a compact and efficient 153-ball BGA package, which allows for easy integration into various electronic assemblies without taking up excessive space.
  • Performance: With its advanced architecture, the SDINDDH4-64G delivers excellent read and write speeds, significantly enhancing the overall performance of host devices.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the SDINDDH4-64G is no exception. It is built to withstand the rigors of frequent use and is resistant to common environmental factors such as shock and vibration.
  • Energy Efficiency: The memory module is designed to be energy-efficient, which not only helps in reducing power consumption but also contributes to the extended battery life of portable devices.

Applications

The versatility of the SDINDDH4-64G makes it suitable for a variety of applications. It is particularly well-suited for:

  • Mobile and handheld devices
  • GPS navigation systems
  • IoT devices
  • Wearable technology
  • Embedded computing systems

Conclusion

Overall, the SDINDDH4-64G from Diodes Incorporated represents a reliable and high-quality storage solution that provides the speed and capacity required for today's digital devices. Whether for personal use or industrial applications, this NAND flash memory is an excellent choice for those in need of robust and efficient data storage.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3135 $77.3135
2+ $74.7015 $149.4030
3+ $69.4777 $208.4331
4+ $66.8657 $267.4628
5+ $64.2538 $321.2690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 843 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess