EN
  • EN
  • DE

SDINBDG4-16G-1210A

Part No SDINBDG4-16G-1210A
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND CL EM122
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956480-SDINBDG4-16G-1210A
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-16G-1210A CAD Model

Description

Diodes Incorporated SDINBDG4-16G-1210A Overview

The SDINBDG4-16G-1210A is a high-performance NAND flash memory product from Diodes Incorporated, designed for a wide range of electronic applications requiring reliable, high-speed data storage. This NAND flash memory module offers a substantial 16GB of storage capacity, making it an ideal solution for use in embedded systems, mobile devices, and other applications where space and power efficiency are critical considerations.

Key Features

  • Storage Capacity: 16GB, providing ample space for operating system files, applications, and user data.
  • Interface: The device utilizes a high-speed eMMC interface, ensuring quick data transfer rates and smooth performance.
  • Form Factor: The compact 153-ball BGA package allows for easy integration into a variety of design layouts.
  • Supply Voltage: Operates over a range of 2.7V to 3.6V, compatible with most contemporary low-power circuit designs.
  • Performance: Fast read and write speeds to support demanding applications and improve overall system responsiveness.
  • Temperature Range: Suitable for operation in a wide temperature range, making it reliable for use in diverse environmental conditions.
  • Reliability: Built with advanced wear-leveling and error correction code (ECC) to enhance data integrity and extend the life of the flash memory.

Applications

The SDINBDG4-16G-1210A from Diodes Incorporated is versatile and can be employed in numerous sectors, including:

  • Consumer Electronics: Smartphones, tablets, digital cameras, and gaming devices.
  • Industrial: Automation systems, IoT devices, and data loggers.
  • Automotive: Infotainment systems, navigation, and event data recorders.
  • Communication: Network routers, switches, and other telecommunications equipment.

This NAND flash memory module is designed to meet the needs of manufacturers who require high-density, reliable storage solutions that can withstand the rigors of daily use. With its robust design and advanced features, the SDINBDG4-16G-1210A is poised to deliver top-notch performance and durability for a variety of high-tech applications.

You May Also Be Interested in

Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Epson Company
4GB eMMC
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Micron Technology Inc.
2GB eMMC
Need more? Email Us
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $70.4000
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
16GB eMMC v5.0
Lowest to $26.3910

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess