EN
  • EN
  • DE

SDIN7DU2-32G-I

Part No SDIN7DU2-32G-I
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 32GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956220-SDIN7DU2-32G-I
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN7DU2-32G-I CAD Model

Description

Diodes Incorporated SDIN7DU2-32G-I: A Robust eMMC Solution

The SDIN7DU2-32G-I from Diodes Incorporated is a high-performance embedded MultiMediaCard (eMMC) offering a reliable and efficient storage solution for a wide array of electronic devices. This eMMC incorporates MLC NAND flash memory and comes in a 153-ball BGA package, designed to meet the needs of industrial applications that require durable and long-lasting data storage.

Key Features

  • Capacity: The SDIN7DU2-32G-I provides a substantial storage capacity of 32GB, suitable for systems that require ample space for operating systems, applications, and user data.
  • Interface: It features a high-speed HS400 interface, which is compliant with the latest eMMC 5.1 standard, ensuring swift data transfer rates that are essential for performance-intensive tasks.
  • Temperature Range: This eMMC operates within an industrial temperature range of -40°C to 85°C, making it ideal for environments that experience extreme temperatures.
  • Reliability: Enhanced with robust error correction code (ECC) capabilities and a sturdy design, the SDIN7DU2-32G-I promises exceptional reliability and a prolonged lifespan, essential for mission-critical systems.
  • Power Management: The device is equipped with advanced power management features, which help in reducing power consumption during idle periods, thereby extending the battery life of portable devices.

Applications

The versatility of the SDIN7DU2-32G-I makes it suitable for a range of applications, including:

  • Industrial automation systems
  • Automotive infotainment and navigation systems
  • Medical devices
  • Telecommunication infrastructure
  • Embedded computing platforms

Conclusion

The Diodes Incorporated SDIN7DU2-32G-I eMMC is a top-tier storage solution that brings together capacity, speed, and durability. Its adherence to the eMMC 5.1 standard, combined with a broad temperature tolerance and power efficiency, makes it an excellent choice for developers and manufacturers looking for a dependable storage medium that can withstand the rigors of industrial environments. Whether deployed in consumer electronics or sophisticated industrial machinery, the SDIN7DU2-32G-I is engineered to deliver consistent performance and longevity.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess