EN
  • EN
  • DE

SDIN5C2-16G-L

Part No SDIN5C2-16G-L
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 16GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956223-SDIN5C2-16G-L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-16G-L CAD Model

Description

Diodes Incorporated SDIN5C2-16G-L NAND Flash Memory

The SDIN5C2-16G-L is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the needs of high-capacity data storage in a wide range of digital applications. With a storage capacity of 16 gigabytes, this flash memory device is ideal for use in smartphones, tablets, digital cameras, and other portable electronic devices where reliable and fast data storage is crucial.

Key Features

  • Storage Capacity: 16GB of high-speed NAND flash memory allows for substantial storage of applications, photos, videos, and other data.
  • Interface: The SDIN5C2-16G-L utilizes a high-speed MultiMediaCard (MMC) interface, ensuring quick data transfer rates and seamless communication with host devices.
  • Form Factor: This flash memory comes in a small and compact package, making it easy to integrate into space-constrained designs.
  • Durability: Built with robustness in mind, the SDIN5C2-16G-L can withstand the rigors of everyday use, making it a reliable choice for consumer electronics.
  • Power Efficiency: Designed for low power consumption, it helps in prolonging battery life in portable devices, which is essential for user convenience and operational efficiency.

Performance and Reliability

The SDIN5C2-16G-L from Diodes Incorporated is engineered to deliver high-speed performance and reliability. With fast read and write speeds, it ensures that devices operate smoothly when accessing or saving data. The advanced NAND technology used in this memory provides a high level of endurance and is capable of handling a large number of program/erase cycles, making it a durable choice for applications that require frequent data updates.

Applications

Suitable for a diverse range of applications, the SDIN5C2-16G-L is particularly well-suited for portable electronics where efficient storage is necessary. It can be used in:

  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • GPS and Navigation Systems
  • Portable Gaming Consoles
  • Wearable Technology

In summary, the SDIN5C2-16G-L NAND flash memory from Diodes Incorporated is a versatile and reliable storage solution that offers ample capacity, high-speed performance, and energy efficiency, making it an excellent choice for manufacturers and consumers alike.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess