EN
  • EN
  • DE

SDIN4C2-16G-Q

Part No SDIN4C2-16G-Q
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 16GB INand
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956276-SDIN4C2-16G-Q
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN4C2-16G-Q CAD Model

Description

Product Overview: SDIN4C2-16G-Q

The SDIN4C2-16G-Q is a cutting-edge NAND Flash memory product from Diodes Incorporated, designed to cater to the increasing demands for reliable storage solutions in modern electronic devices. This high-capacity storage device is well-suited for a wide range of applications, including embedded systems, mobile devices, and IoT products, offering a perfect blend of performance, durability, and cost-effectiveness.

Key Features

  • Storage Capacity: The SDIN4C2-16G-Q comes with a generous 16GB of storage space, ample for handling large amounts of data such as high-resolution images, videos, and application files.
  • Interface: Equipped with a high-speed interface, this NAND Flash memory ensures swift data transfer rates, enhancing the overall performance of the devices it is integrated with.
  • Form Factor: Its compact form factor makes it an ideal choice for devices where space is at a premium, without compromising on storage capacity or performance.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the SDIN4C2-16G-Q is no exception. It is built to withstand the rigors of daily use, ensuring data integrity and longevity.

Applications

The versatility of the SDIN4C2-16G-Q allows it to be used across various domains, including but not limited to:

  • Smartphones and tablets, where it serves as primary storage for the operating system, applications, and user data.
  • Digital cameras and action cams, providing the necessary space to store high-definition photos and videos.
  • Portable gaming consoles, offering ample room for game data, downloadable content, and save files.
  • Automotive infotainment systems, where it can store maps, media, and system updates.
  • Industrial automation systems, which require robust and reliable storage for logging and firmware.

In summary, the SDIN4C2-16G-Q by Diodes Incorporated represents a superior storage solution that combines capacity, speed, and reliability. Its broad application scope and adherence to high-quality standards make it a top choice for manufacturers and developers looking to enhance their products with dependable memory technology.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess