EN
  • EN
  • DE

SBRT6U45LP-7

Part No SBRT6U45LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 520 mV @ 6 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150 µA @ 45 V
Mounting SMD (SMT)
Package / Case 8-PowerUDFN
Supplier Device Package U-DFN3030-8
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBRT6
Other Names SBRT6U45LP-7DIDKR,SBRT6U45LP-7DITR,SBRT6U45LP-7DICT,SBRT6U45LP-7DI
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282591-SBRT6U45LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT6U45LP-7 CAD Model

Description

Product Overview: SBRT6U45LP-7

The SBRT6U45LP-7 is a state-of-the-art rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product stands out for its low-profile package and superior performance in high-efficiency applications. It is specifically engineered to meet the demanding requirements of today's energy-sensitive and space-constrained electronic devices.

Key Features

  • Low Profile: The device comes in a PowerDI®5 package, which is known for its low profile and small footprint, making it ideal for slim designs and applications where space is at a premium.
  • High Efficiency: With its Schottky barrier technology, the SBRT6U45LP-7 offers a low forward voltage drop, which translates to reduced power loss and higher efficiency in operation.
  • High Current Capability: This component supports a high average rectified current, providing robust performance for a wide range of applications.
  • Thermal Performance: The PowerDI®5 package enhances thermal performance, ensuring the device operates reliably over a wide temperature range.
  • Low Leakage Current: It features a low reverse leakage current, which is essential for maintaining energy efficiency, especially in low-power and standby modes.

Applications

The SBRT6U45LP-7 is versatile and can be used in various applications, including:

  • DC-DC converters
  • Power supply units
  • LED lighting
  • Battery charging circuits
  • Reverse polarity protection
  • Automotive applications

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The SBRT6U45LP-7 is no exception, as it is produced using rigorous manufacturing processes and subjected to thorough testing to ensure it performs to specifications.

Environmental Compliance

The SBRT6U45LP-7 is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the product is free of hazardous substances, making it suitable for use in a wide range of consumer and industrial products without compromising environmental safety.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess