EN
  • EN
  • DE

SBRT6U10LP-7

Part No SBRT6U10LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 10V 6A U-DFN3030-8 / 6A TRENCH SBR TRENCH SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 10V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) at If 480mV at 6A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 300μA at 10V
Mounting Style SMD
Manufacturer Package 8-PowerUDFN
Supplier Device Package U-DFN3030-8
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805382-SBRT6U10LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT6U10LP-7 CAD Model

Description

Product Overview: SBRT6U10LP-7

The SBRT6U10LP-7 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to provide efficient low voltage drop and high current capability, making it an ideal choice for a wide range of applications requiring efficient power management.

Key Features

  • Low Forward Voltage Drop: The SBRT6U10LP-7 boasts a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Current Capability: With its ability to handle a high current, this device is suitable for high-load applications and can manage significant power without compromising performance.
  • PowerPak® SO-8L Packaging: The PowerPak® SO-8L packaging is designed to offer a compact footprint while ensuring thermal performance, making it ideal for space-constrained applications.
  • Low Power Loss: The rectifier is optimized for low power loss, which is critical for energy-sensitive designs and contributes to the overall efficiency of the system.
  • RoHS Compliant: Compliance with RoHS standards ensures that the SBRT6U10LP-7 meets environmental regulations and is free from hazardous substances.

Applications

The versatility of the SBRT6U10LP-7 allows it to be used in a variety of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply units
  • LED lighting
  • Automotive applications

Technical Specifications

The SBRT6U10LP-7 is characterized by its technical specifications that cater to demanding power requirements:

  • Average Rectified Current: 6A
  • Peak Repetitive Reverse Voltage: 100V
  • Low Forward Voltage Drop
  • Operating Temperature Range: -55°C to +150°C

With its combination of efficiency, high current capacity, and low power loss, the SBRT6U10LP-7 from Diodes Incorporated stands out as a robust component for any power rectification needs. Its compliance with environmental standards and suitability for a broad range of applications make it a go-to choice for engineers and designers seeking reliability and performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3792 $58.7760
375+ $0.3112 $116.7000
575+ $0.3015 $173.3625
795+ $0.2918 $231.9810
1,025+ $0.2821 $289.1525
1,375+ $0.2529 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess