EN
  • EN
  • DE

SBRT4U60LP-7

Part No SBRT4U60LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 4A U-DFN3030-8 / 4A TRENCH SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 520mV at 4A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 150μA at 60V
Capacitance at Vr, F 180pF at 5V, 1MHz
Mounting Style SMD
Manufacturer Package 8-PowerUDFN
Supplier Device Package U-DFN3030-8
Operating Temperature - Junction -55°C ~ 175°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806410-SBRT4U60LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT4U60LP-7 CAD Model

Description

Product Overview: SBRT4U60LP-7 from Diodes Incorporated

The SBRT4U60LP-7, manufactured by Diodes Incorporated, is a state-of-the-art Schottky barrier rectifier designed to offer superior performance in a compact, low-profile package. This component is part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and efficiency.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency, especially in low-voltage applications. This characteristic ensures minimal power loss and heat generation during operation.
  • High Surge Current Capability: With its robust surge current capability, the SBRT4U60LP-7 is capable of handling high surge events, making it suitable for applications that experience transient over-voltage conditions.
  • PowerDI®5 Package: The rectifier is encapsulated in the PowerDI®5 package, which is known for its slim profile and small footprint. This package allows for high-density PCB layouts and is ideal for space-constrained applications.
  • Low Thermal Resistance: The thermal design of the SBRT4U60LP-7 ensures efficient heat dissipation, contributing to the device's reliability and longevity, even under high-power or high-temperature operating conditions.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, this product is lead-free and RoHS compliant, making it suitable for use in green applications and those targeting eco-friendly markets.

Applications

The SBRT4U60LP-7 is versatile and can be used in a variety of applications including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC modules
  • Automotive applications

Technical Specifications

Some of the key technical specifications of the SBRT4U60LP-7 include:

  • Average Rectified Current: 4A
  • Peak Repetitive Reverse Voltage: 60V
  • Forward Voltage Drop: 0.71V at 4A
  • Operating Temperature Range: -55°C to +150°C

For detailed product information, including electrical characteristics, mechanical data, and safety standards, it is recommended to consult the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess