EN
  • EN
  • DE

SBRT40V100CT

Part No SBRT40V100CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series TrenchSBR
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 20 A
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 300 µA @ 100 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SBRT40
Other Names SBRT40V100CTDI,SBRT40V100CTDDI
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283035-SBRT40V100CT
Ultra Librarian 3D Model Ultra Librarian SBRT40V100CT CAD Model

Description

Introducing the SBRT40V100CT Power Rectifier from Diodes Incorporated

The SBRT40V100CT is a state-of-the-art power rectifier that stands out in the market for its exceptional efficiency and reliability. Manufactured by the renowned company Diodes Incorporated, this component is specially designed to meet the rigorous demands of high-performance power conversion applications. The SBRT40V100CT is an ideal choice for engineers looking to enhance their designs with a rectifier that offers both high efficiency and thermal performance.

Key Features and Benefits

  • High Forward Surge Capability: This rectifier is capable of handling high surge currents, making it suitable for applications that experience occasional overloads.
  • Low Forward Voltage Drop (VF): With a low VF, the SBRT40V100CT ensures reduced power loss and improved efficiency, which is critical for energy-sensitive designs.
  • Schottky Barrier Technology: Utilizing advanced Schottky barrier technology, this rectifier offers superior switching performance and a lower forward voltage drop compared to traditional PN junction rectifiers.
  • High-Temperature Operation: The SBRT40V100CT is designed to withstand high operating temperatures, ensuring reliability and performance stability across a wide range of environmental conditions.
  • Power Dissipation: Its excellent power dissipation capabilities enable the device to handle higher currents without compromising its lifespan or functionality.

Applications

The SBRT40V100CT is incredibly versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Polarity protection applications
  • Power management solutions

Package and Quality Assurance

The SBRT40V100CT comes in a TO-220AB package, which is widely accepted in the industry for its ease of integration into various circuit designs. Diodes Incorporated is committed to delivering high-quality products, and the SBRT40V100CT is no exception. It is produced under stringent quality control standards, ensuring that each component meets the company's rigorous specifications for performance and reliability.

Whether you're designing for industrial, commercial, or high-tech applications, the SBRT40V100CT power rectifier from Diodes Incorporated offers the efficiency, durability, and performance needed to drive your innovations forward.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess