EN
  • EN
  • DE

SBRT30U45CTFP

Part No SBRT30U45CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 15 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400 µA @ 45 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Other Names SBRT30U45CTFPDI
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283047-SBRT30U45CTFP
Ultra Librarian 3D Model Ultra Librarian SBRT30U45CTFP CAD Model

Description

Introducing the SBRT30U45CTFP - A High-Efficiency Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBRT30U45CTFP, a state-of-the-art rectifier that is designed to offer superior performance in a variety of applications. This component is part of the Super Barrier Rectifier (SBR) family, which is renowned for its exceptional efficiency and low power loss characteristics. The SBRT30U45CTFP is specifically engineered to meet the needs of high-frequency and energy-sensitive circuits, making it an ideal choice for modern power management solutions.

Key Features

  • High Reverse Voltage Capability: With a maximum reverse voltage of 45V, the SBRT30U45CTFP is well-suited for operations in environments that experience high voltage conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency during operation, especially important in applications where power conservation is critical.
  • High Average Rectified Current: Offering a high average rectified current of 30A, this rectifier can handle significant power and is suitable for high-power density applications.
  • Thermal Performance: The SBRT30U45CTFP comes in a TO-220FP package, which is known for its excellent thermal performance, ensuring the device remains cool during operation.
  • RoHS Compliant: Compliance with RoHS standards means that the SBRT30U45CTFP is manufactured without the use of hazardous substances, making it an environmentally friendly choice.

Applications

The versatility of the SBRT30U45CTFP allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Power Management Systems
  • Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection Devices
  • DC-DC Converters
  • Automotive Environments

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products, and the SBRT30U45CTFP is no exception. It is manufactured to the highest standards to ensure reliability and longevity in even the most demanding situations. Whether you're designing power supplies or integrating into automotive electronics, the SBRT30U45CTFP provides the performance and reliability you need.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet available on the Diodes Incorporated website. The SBRT30U45CTFP is not just a component; it's a robust solution for your power rectification needs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess