The SBR4U130LP-7 is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to deliver high-performance and reliability for a range of applications. This rectifier is part of the SBR series, which is renowned for its superior efficiency, low power loss, and high surge current capability.
Key Features
- Low Forward Voltage Drop: The device offers a low forward voltage drop, resulting in reduced power loss and higher efficiency during operation.
- High Surge Capability: It is capable of withstanding high surge currents, making it suitable for applications that may experience transient over-voltage conditions.
- PowerDI® 123 Package: The SBR4U130LP-7 comes in a compact, low-profile PowerDI® 123 package that is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with RoHS directives and containing no lead, ensuring its suitability for use in a wide range of consumer electronics.
Applications
The SBR4U130LP-7 is versatile and can be used in various applications, including:
- DC/DC converters
- Free-wheeling diodes in power supplies
- Power management devices
- LED lighting
- Automotive applications
Technical Specifications
Parameter
Value
Forward Continuous Current (If)
4 A
Reverse Voltage (Vr)
130 V
Forward Voltage Drop (Vf)
0.71 V at 4 A
Operating Junction Temperature (Tj)
-55 to +150 °C
With its robust design and superior electrical characteristics, the SBR4U130LP-7 from Diodes Incorporated is an excellent choice for designers looking to enhance system reliability and efficiency in their power conversion applications.