EN
  • EN
  • DE

SBR30A100CTFP

Part No SBR30A100CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 100V 15A ITO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 800mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 064101-SBR30A100CTFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR30A100CTFP CAD Model

Description

Diodes Incorporated SBR30A100CTFP - Super Barrier Rectifier

The SBR30A100CTFP is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to meet the stringent requirements of modern electronic circuits. Offering a combination of low forward voltage drop and high current capability, this rectifier is ideal for applications requiring efficient power conversion and management.

Key Features

  • High Surge Capability: With its robust construction, the SBR30A100CTFP can withstand high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Low Power Loss: The low forward voltage drop of the device ensures minimal power loss during operation, contributing to overall energy efficiency in power supply designs.
  • High Current Rating: This rectifier can handle a continuous forward current of up to 30A, accommodating the needs of high-power systems.
  • 100V Reverse Voltage: It can withstand reverse voltages up to 100V, providing ample protection against reverse bias conditions.
  • TO-220FP Package: The component is encapsulated in a fully isolated TO-220FP package which offers excellent heat dissipation and mechanical protection.
  • RoHS Compliant: The SBR30A100CTFP is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The SBR30A100CTFP is versatile and can be used in a wide range of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • Freewheeling Diodes in Motor Control Circuits
  • Automotive Environment Applications
  • LED Lighting

Reliability and Performance

Diodes Incorporated is known for its commitment to quality, and the SBR30A100CTFP is no exception. It is designed to offer superior performance in terms of speed, efficiency, and thermal management. The device's high surge capability ensures reliability under stressful conditions, while its thermal characteristics allow for stable operation over a wide temperature range.

Whether you're designing a power supply for consumer electronics or an industrial control system, the SBR30A100CTFP provides the efficiency and reliability needed for high-performance power conversion applications.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5650 $53.4750
35+ $2.9252 $102.3820
53+ $2.8338 $150.1914
73+ $2.7424 $200.1952
95+ $2.6509 $251.8355
127+ $2.3767 $301.8409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess