EN
  • EN
  • DE

SBR2U30P1

Part No SBR2U30P1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 2.0A SBR Super Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246694-SBR2U30P1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR2U30P1 CAD Model

Description

Introducing the SBR2U30P1 - Super Barrier Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the SBR2U30P1, a high-performance Super Barrier Rectifier designed for applications that demand high efficiency, low power loss, and compact packaging. This innovative component utilizes patented Super Barrier Rectifier technology to offer superior performance compared to traditional Schottky diodes.

Key Features

  • Low Forward Voltage Drop: The SBR2U30P1 boasts a low forward voltage drop, significantly reducing power loss and improving efficiency in your circuit designs. This feature is particularly beneficial in applications where power conservation is critical.
  • High Surge Capability: This rectifier is engineered to handle high surge events, ensuring reliability and robustness in applications subject to voltage spikes and transient conditions.
  • PowerPack Packaging: The SBR2U30P1 comes in a space-saving PowerDI123 package, offering excellent thermal performance in a small footprint, making it ideal for compact power supply designs.
  • Low Leakage Current: With its low leakage current, the SBR2U30P1 minimizes power waste when in the off-state, contributing to the overall energy savings of the end application.
  • High Temperature Operation: Capable of operating at high temperatures, this rectifier maintains its performance under thermal stress, ensuring reliability in a wide range of environments.

Applications

The SBR2U30P1 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies for consumer electronics
  • LED lighting
  • Battery charging circuits
  • Automotive applications

Technical Specifications

With a maximum average rectified current of 2A and a peak reverse voltage of 30V, the SBR2U30P1 is well-suited for low voltage, high frequency rectification, or as free-wheeling and polarity protection diodes in various electronic circuits.

Conclusion

The SBR2U30P1 from Diodes Incorporated represents a leap in rectifier technology, providing designers with a solution that enhances efficiency, reduces thermal issues, and fits into increasingly miniaturized electronic assemblies. Its combination of low forward voltage, high surge capability, and compact packaging makes it an excellent choice for modern, energy-conscious applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess