EN
  • EN
  • DE

SBR2A40SA

Part No SBR2A40SA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 2.0A SBR SUPER BARRIER RECTIFIER SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246692-SBR2A40SA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR2A40SA CAD Model

Description

Product Overview: Diodes Incorporated SBR2A40SA

The SBR2A40SA is a state-of-the-art rectifier component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance in power management applications.

The SBR2A40SA is a surface-mount device that comes in a compact SMA package, making it ideal for space-constrained applications. It is designed to offer a forward current of 2A with a low forward voltage drop, significantly improving efficiency in operation. The rectifier is characterized by its 40V reverse voltage capability, which ensures that the device can handle moderate voltage stress in various electronic circuits.

One of the key features of the SBR2A40SA is its extremely low leakage current, which enhances its suitability for use in low-power devices and contributes to energy-saving in end applications. The device also boasts a fast reverse recovery time, further improving its efficiency and making it a good fit for high-frequency applications.

With its high surge capability, the SBR2A40SA can withstand transient over-voltage conditions, providing robust protection for sensitive electronic components. This feature, along with its thermal performance, ensures long-term reliability and stability, even in demanding environments.

The SBR2A40SA is designed to meet the rigorous standards of modern electronics, with applications ranging from power supply units, lighting systems, to battery charging circuits, and any system that requires efficient power rectification. Its compliance with RoHS standards reflects Diodes Incorporated's commitment to environmental sustainability.

Overall, the SBR2A40SA from Diodes Incorporated is a versatile and reliable component that offers superior performance for a wide range of rectification needs. Its combination of efficiency, power handling, and protection features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4544 $58.9056
58+ $2.0143 $116.8294
89+ $1.9508 $173.6212
123+ $1.8884 $232.2732
159+ $1.8249 $290.1591
212+ $1.6366 $346.9592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess