EN
  • EN
  • DE

SBR20U40CT-G

Part No SBR20U40CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 40V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 470mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 028087-SBR20U40CT-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR20U40CT-G CAD Model

Description

Product Overview: SBR20U40CT-G from Diodes Incorporated

The SBR20U40CT-G is a state-of-the-art power rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which is renowned for its high efficiency and reliability in various applications.

Key Features

  • High Forward Surge Capability: The SBR20U40CT-G is capable of withstanding high surge currents, making it suitable for applications that experience transient overloads.
  • Low Power Loss: With its super barrier rectifier technology, the component ensures low power loss and higher efficiency, which is critical for energy-sensitive designs.
  • High Reverse Voltage: Rated at 40V, it can handle significant reverse voltages, ensuring protection against reverse bias conditions.
  • High Forward Current: The device is capable of handling a forward current of 20A, making it suitable for high current applications.
  • Low Thermal Resistance: Its design allows for efficient heat dissipation, contributing to the device's overall reliability and longevity.

Applications

The SBR20U40CT-G is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Lighting Systems
  • Automotive Charging Systems
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Battery Protection Circuits

Product Specifications

The SBR20U40CT-G is packaged in a TO-263 package, which is suitable for surface mount technology (SMT) and provides a compact footprint for space-constrained applications. It has a junction temperature range of -55°C to +150°C, allowing it to operate effectively under a wide range of environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBR20U40CT-G is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. This product is RoHS compliant, ensuring that it meets global environmental standards by being free of hazardous substances.

Overall, the SBR20U40CT-G is an excellent choice for designers looking for a robust, efficient, and reliable rectifier solution for their power management and conversion needs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess