EN
  • EN
  • DE

SBR20Q100CTP

Part No SBR20Q100CTP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188639-SBR20Q100CTP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR20Q100CTP CAD Model

Description

Product Overview: SBR20Q100CTP - Diodes Incorporated

The SBR20Q100CTP is a state-of-the-art power rectifier product designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which is renowned for its high efficiency and reliability in various power conversion applications.

The SBR20Q100CTP is a dual common-cathode Schottky rectifier, which provides a low forward voltage drop and excellent reverse leakage stability at high temperatures. This makes it an ideal choice for high-frequency and energy-sensitive applications where efficiency is paramount. The device is capable of handling a continuous forward current of 10A per diode leg, with a maximum repetitive peak reverse voltage (VRRM) of 100V, ensuring it can withstand the demands of most power rectification tasks.

Constructed with Diodes Incorporated's patented SBR technology, the SBR20Q100CTP offers superior performance compared to traditional Schottky diodes. The device's low power loss and high surge capability improve the overall efficiency of power supply designs and extend the life of the product under stressful conditions.

Enclosed in a TO-220-3 package, the SBR20Q100CTP ensures ease of integration into various circuit designs. Its lead-free finish and RoHS compliance make it an environmentally friendly choice, meeting the requirements of current electronic product regulations.

Key features of the SBR20Q100CTP include:

  • Low forward voltage drop, enhancing efficiency
  • High surge capability for robust performance
  • 100V maximum repetitive peak reverse voltage
  • 20A total average forward current, with 10A per diode leg
  • Operating junction temperature range from -55°C to +150°C
  • TO-220-3 package for easy mounting and heat dissipation
  • Environmentally friendly: RoHS compliant and lead-free

Applications for the SBR20Q100CTP are diverse and include power supplies, adapters, lighting systems, automotive applications, and any other system that requires efficient power rectification. With its advanced SBR technology, the SBR20Q100CTP by Diodes Incorporated is a reliable and high-performing solution for modern electronic designs.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess