EN
  • EN
  • DE

SBR20A60CTB-13-G

Part No SBR20A60CTB-13-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 20A SBR SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188636-SBR20A60CTB-13-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR20A60CTB-13-G CAD Model

Description

Product Overview: SBR20A60CTB-13-G from Diodes Incorporated

The SBR20A60CTB-13-G is a high-performance Schottky barrier rectifier from Diodes Incorporated, designed for applications requiring efficient and reliable power conversion. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is known for its superior performance in comparison to traditional Schottky diodes. The device is encased in a TO-263 (D2PAK) package, ensuring robustness and ease of mounting on printed circuit boards.

Key Features

  • High Surge Capability: The SBR20A60CTB-13-G is capable of handling high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, this device ensures minimal power loss and higher efficiency in operation, which is crucial for power-sensitive circuits.
  • High Current Rating: This component has a 20A average rectified current rating, accommodating applications that demand high current throughput.
  • 60V Reverse Voltage: It is designed to withstand reverse voltages up to 60V, providing a good margin for over-voltage protection in most low to medium voltage applications.
  • Thermal Performance: The TO-263 package enhances thermal performance, allowing for better heat dissipation and reliability over a wide temperature range.
  • RoHS Compliant: Compliance with RoHS standards means that the SBR20A60CTB-13-G is manufactured without the use of hazardous substances, making it an environmentally friendly choice.

Applications

The versatility of the SBR20A60CTB-13-G allows it to be used in a wide array of applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Automotive environments
  • LED lighting systems
  • Solar inverters
  • Battery charging and management systems

This rectifier is an ideal choice for designers looking for a balance between efficiency, reliability, and performance. Its robust package, high surge capability, and low power loss characteristics make the SBR20A60CTB-13-G a valuable component in any power conversion or management application.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess