EN
  • EN
  • DE

SBR20A45D1-13

Part No SBR20A45D1-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 20A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode Super Barrier 45 V 20A Surface Mount TO-252, (D-Pak)
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Family Name SBR20
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893666-SBR20A45D1-13
Ultra Librarian 3D Model Ultra Librarian SBR20A45D1-13 CAD Model

Description

Introducing the SBR20A45D1-13 - A Robust Super Barrier Rectifier from Diodes Incorporated

The SBR20A45D1-13 is a cutting-edge Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to offer superior performance in power conversion applications. Its innovative design ensures that it excels in environments where traditional rectifiers fall short, providing enhanced efficiency, lower power loss, and increased thermal stability.

With a 20A forward current and a 45V reverse voltage, the SBR20A45D1-13 is capable of handling high surge events and offers a robust solution for your circuit protection needs. This rectifier is particularly suitable for high-frequency applications, including switched-mode power supplies, freewheeling diodes, and polarity protection devices, where efficiency is of paramount importance.

One of the key features of the SBR20A45D1-13 is its low forward voltage drop, which significantly reduces conduction losses and improves overall system efficiency. This attribute, combined with its fast reverse recovery time, minimizes energy waste and enhances performance, making it an ideal choice for energy-sensitive applications.

The SBR20A45D1-13 is housed in a TO-252 (DPAK) package, ensuring a compact footprint while providing excellent thermal performance. The package is designed for easy mounting on a printed circuit board (PCB) and is compatible with automated assembly processes, which streamlines manufacturing and reduces costs.

Additionally, the device is characterized by its high junction temperature capability, which allows for reliable operation even under extreme conditions. This makes the SBR20A45D1-13 a versatile component that can be deployed across a wide range of industrial and commercial applications.

Diodes Incorporated has a reputation for producing high-quality semiconductor products, and the SBR20A45D1-13 is no exception. It is RoHS compliant and lead-free, adhering to the latest environmental standards and ensuring that it meets global regulatory requirements.

In summary, the SBR20A45D1-13 from Diodes Incorporated is a high-performance rectifier that offers exceptional efficiency, thermal stability, and reliability for a variety of power conversion applications. Its robust design and advanced features make it a standout choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess