Product Overview: SBR20A40CT-G by Diodes Incorporated
The SBR20A40CT-G is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This rectifier is specifically engineered for applications requiring low forward voltage drop, high surge capability, and energy efficiency. The SBR20A40CT-G is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which is renowned for its superior performance compared to traditional Schottky diodes.
Key Features
- High Forward Surge Capability: This device is capable of handling high surge currents, making it suitable for applications that experience transient overcurrent conditions.
- Low Forward Voltage Drop: The SBR20A40CT-G offers a low forward voltage drop, which results in reduced power loss and improved efficiency during operation.
- High-Temperature Operation: With an operating junction temperature range of -55°C to 150°C, this rectifier is designed to perform reliably in extreme temperature conditions.
- RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in green products.
Electrical Characteristics
- Maximum Average Forward Rectified Current: 20A
- Peak Repetitive Reverse Voltage: 40V
- Forward Voltage (at IF = 10A): 0.55V (typical)
- Maximum Reverse Leakage Current: 0.5mA at 40V
Applications
The SBR20A40CT-G is an ideal choice for a wide range of applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Power management systems
- LED lighting
- Battery charging circuits
Package and Quality Assurance
The SBR20A40CT-G is provided in a TO-220AB package, which is widely accepted for commercial and industrial levels of production. Its package is designed for optimal heat dissipation and robustness. Diodes Incorporated ensures that each unit meets rigorous quality standards, providing reliability and performance that customers can trust.
In summary, the SBR20A40CT-G Schottky barrier rectifier from Diodes Incorporated stands out for its efficiency, thermal management, and high surge capability, making it a versatile component for various high-performance power applications.