EN
  • EN
  • DE

SBR20100CTFP-G

Part No SBR20100CTFP-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 100V 10A ITO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 820 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Base Product Number SBR20100
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663976-SBR20100CTFP-G
Ultra Librarian 3D Model Ultra Librarian SBR20100CTFP-G CAD Model

Description

Introducing the SBR20100CTFP-G from Diodes Incorporated

The SBR20100CTFP-G is a state-of-the-art power rectifier that stands out in the semiconductor market for its superior performance and efficiency. Manufactured by Diodes Incorporated, a leading company in the semiconductor industry, this product is designed to meet the rigorous demands of modern electronic applications.

This rectifier utilizes Super Barrier Rectifier (SBR) technology, which provides lower forward voltage drop and improved reverse leakage characteristics compared to traditional Schottky rectifiers. This results in enhanced power efficiency, making the SBR20100CTFP-G an ideal choice for energy-sensitive applications.

Key Features:

  • High Surge Capability: The SBR20100CTFP-G is capable of withstanding high surge currents, ensuring reliability and stability in applications where power spikes are common.
  • Low Power Loss: With its low forward voltage drop and reduced power dissipation, this rectifier ensures minimal power loss during operation, contributing to the overall energy efficiency of the system.
  • High Current Rating: This component supports a high average rectified current, making it suitable for high-power applications.
  • Thermal Performance: The SBR20100CTFP-G boasts excellent thermal performance due to its TO-220FP package, which provides effective heat dissipation.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications:

The versatility of the SBR20100CTFP-G allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications
  • Switching Power Supplies

The SBR20100CTFP-G is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components that push the boundaries of efficiency and performance. Whether you're designing power supplies, automotive electronics, or portable devices, this rectifier is engineered to deliver optimal results in a compact, environmentally friendly package.

For more detailed specifications and application support, visit Diodes Incorporated's website or contact their technical support team. The SBR20100CTFP-G is not just a component; it's a solution that drives your electronics to perform better and more efficiently.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6169 $58.6055
230+ $0.5063 $116.4490
355+ $0.4904 $174.0920
490+ $0.4746 $232.5540
630+ $0.4588 $289.0440
845+ $0.4113 $347.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess