EN
  • EN
  • DE

SBR20100CTE

Part No SBR20100CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 20A SBR® SUPER BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 820mV @ 10A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Package TO-262
Win Source Part Number 1246663-SBR20100CTE
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name SBR20100CTE
Introduction Date September 28, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SBR20100CTE CAD Model

Description

Introducing the SBR20100CTE - A High-Performance Schottky Rectifier

The SBR20100CTE is a state-of-the-art Schottky Barrier Rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is engineered to offer superior performance in a wide range of applications, making it an ideal choice for power management solutions.

Key Features and Benefits

  • High Current Capability: The SBR20100CTE is capable of conducting up to 20A of average rectified current (I<sub>AV), making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop (V<sub>F), this device ensures high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • High Surge Capability: Its peak surge current (I<sub>FSM) is impressive, providing robustness against sudden surges, which is essential for reliability and longevity in electronic circuits.
  • Super Barrier Rectifier (SBR) Technology: The SBR20100CTE leverages SBR technology, which combines the low power loss of Schottky rectifiers with the high peak inverse voltage (PIV) of traditional rectifiers, offering an optimal balance between efficiency and protection.
  • Thermal Performance: The device is encapsulated in a TO-220AB package, known for its excellent thermal performance, ensuring the rectifier operates effectively even under high temperature conditions.

Applications

The versatility of the SBR20100CTE makes it suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Battery charging systems
  • Automotive applications
  • Telecommunication systems
  • LED lighting

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SBR20100CTE is no exception, with its design and manufacturing processes conforming to industry standards for reliability and performance. Whether for commercial or industrial use, this Schottky rectifier is built to meet the demands of your power management challenges.

With the SBR20100CTE, designers and engineers can expect a blend of efficiency, reliability, and high performance, making it an excellent choice for next-generation electronic solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess