EN
  • EN
  • DE

SBR1A40SA

Part No SBR1A40SA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 1.0A SBR SUPER BARRIER RECTIFIER SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246660-SBR1A40SA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR1A40SA CAD Model

Description

Introducing the SBR1A40SA Super Barrier Rectifier from Diodes Incorporated

The SBR1A40SA is a cutting-edge Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is specifically engineered to provide superior performance in a variety of applications, including power supply, lighting, and automotive systems. Its innovative design offers a blend of low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power conversion.

The SBR1A40SA is characterized by its 40V reverse voltage capability and 1A forward current rating, which ensures reliable operation even under stressful conditions. This component boasts a low forward voltage drop (VF), which significantly enhances the overall efficiency of the systems it is incorporated into. This feature is particularly beneficial in applications where power loss minimization is critical.

With its high surge current capability, the SBR1A40SA can withstand transient overcurrent conditions, providing robust protection for sensitive electronic circuits. This makes it an excellent choice for power supplies that may experience sudden surges in demand, ensuring the longevity and reliability of the entire system.

The SBR1A40SA comes in a compact SMA package, which allows for easy integration into various circuit designs without compromising on space. This package is also known for its excellent thermal performance, ensuring that the device operates within its specified temperature range even at full load.

Diodes Incorporated has also designed the SBR1A40SA with a guard ring die construction for transient protection, which enhances the device's capability to handle voltage spikes and other anomalies. This feature, along with its RoHS compliance, underscores the company's commitment to environmental sustainability and the production of eco-friendly products.

In summary, the SBR1A40SA Super Barrier Rectifier from Diodes Incorporated is a high-performance, efficient, and reliable component suitable for a wide range of applications. Its superior electrical characteristics and robust design ensure that it can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess