EN
  • EN
  • DE

SBR12U45LH1-13

Part No SBR12U45LH1-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 12A POWERDI5SP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 500mV at 12A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 300μA at 45V
Mounting Style SMD
Manufacturer Package PowerDI 5SP
Supplier Device Package PowerDI5SP
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810189-SBR12U45LH1-13
Ultra Librarian 3D Model Ultra Librarian SBR12U45LH1-13 CAD Model

Description

The SBR12U45LH1-13 from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance applications that demand efficiency, reliability, and compactness. This rectifier is a perfect choice for a range of electronic devices, particularly in power management solutions where low forward voltage drop and high surge current capability are essential.

Key Features

  • Low Forward Voltage Drop: The SBR12U45LH1-13 boasts an exceptionally low forward voltage drop, which enhances overall system efficiency by reducing power loss during conduction.
  • High Surge Capability: With its robust design, this rectifier can withstand high surge currents, ensuring protection against unexpected voltage spikes and enhancing the durability of the end application.
  • PowerDI®5 Package: The device is encapsulated in Diodes Incorporated's proprietary PowerDI®5 package, which is known for its low profile and small footprint, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the SBR12U45LH1-13 is lead-free and RoHS compliant, minimizing the ecological footprint of the products it is used in.
  • Operating Junction Temperature: It operates effectively over a wide junction temperature range, ensuring reliability across various operating conditions.

Applications

The versatility of the SBR12U45LH1-13 makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • LED lighting
  • Free-wheeling diodes in power converters
  • Reverse battery protection
  • Load switch applications

Specifications

Parameter Value Package PowerDI®5 Rectifier Type Super Barrier Rectifier Peak Repetitive Reverse Voltage 45V Average Rectified Current 12A Operating Temperature Range -55°C to +150°C

Overall, the SBR12U45LH1-13 from Diodes Incorporated is a high-quality component that enhances the performance and longevity of electronic systems, making it a top choice for engineers and designers in various industries.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0753 $52.2801
40+ $2.5233 $100.9320
62+ $2.4445 $151.5590
85+ $2.3656 $201.0760
110+ $2.2868 $251.5480
147+ $2.0502 $301.3794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess