Product Overview: SBM835L-13 from Diodes Incorporated
The SBM835L-13 is a state-of-the-art Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance component is ideal for various applications requiring efficient power management and high-frequency operation.
Key Features
- Low Forward Voltage Drop: The SBM835L-13 offers a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power loss during the conduction phase.
- High Current Capability: With its ability to handle high currents, this rectifier is well-suited for power supply applications that demand robust current handling capabilities.
- Power and Space Efficiency: The compact design of the SBM835L-13 allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.
- Thermal Performance: The device is encapsulated in a heat-dissipating package, ensuring superior thermal performance and reliability under various operating conditions.
Applications
The SBM835L-13 is versatile and can be used in a wide range of electronic circuits, including:
- Power supply units
- DC-DC converters
- Automotive applications
- High-frequency inverters
- Free-wheeling diodes in converters and motor control circuits
Product Specifications
| Parameter |
Value |
| Package |
PowerDI® 5 |
| Forward Continuous Current (If) |
8A |
| Maximum Reverse Voltage (Vr) |
35V |
| Forward Voltage Drop (Vf) |
0.55V at 8A |
| Operating Temperature Range |
-55°C to +150°C |
For engineers and designers looking for a reliable and efficient rectifying solution, the SBM835L-13 from Diodes Incorporated offers the perfect blend of performance, size, and thermal efficiency. Its robust design ensures long-term reliability, making it an essential component in modern electronic systems.