EN
  • EN
  • DE

SBL1650PT

Part No SBL1650PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 50 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283051-SBL1650PT
Ultra Librarian 3D Model Ultra Librarian SBL1650PT CAD Model

Description

Introducing the SBL1650PT Schottky Rectifier from Diodes Incorporated

The SBL1650PT is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide efficient, low voltage drop performance in a variety of applications. Its design is optimized for minimal power loss, making it an ideal choice for high-frequency inverters, freewheeling, and polarity protection applications.

The SBL1650PT features a robust construction with a dual rectifier configuration, encapsulated in a TO-3P package that ensures high heat dissipation and durability. This package is suitable for through-hole mounting, which makes it easy to install in a wide range of electronic circuits. The device is characterized by its low forward voltage drop and high current capability, which contribute to improved system efficiency and reliability.

Key Features of the SBL1650PT:

  • High Surge Current Capability: The device is capable of handling high surge currents, making it resilient against sudden spikes in current, which is crucial for protecting sensitive electronic components.
  • Low Power Loss: With its Schottky barrier design, the SBL1650PT ensures low power loss during operation, which enhances the overall efficiency of the electronic system.
  • High Current Operation: Rated for a high forward continuous current, this rectifier can handle demanding applications that require a robust current flow.
  • Low Thermal Resistance: The TO-3P package offers excellent thermal resistance, allowing the device to maintain its performance even under high temperature conditions.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the SBL1650PT is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

With its forward voltage of 1.7V and a maximum average rectified current of 16A, the SBL1650PT is a reliable choice for power supply designs. Its peak reverse voltage stands at 50V, which provides a good safety margin for most low to medium voltage applications. The rectifier's fast switching capability ensures that it can keep up with the demanding pace of modern electronic circuits, making it a versatile component in your power management solutions.

Overall, the SBL1650PT from Diodes Incorporated is a testament to the company's commitment to providing high-quality, efficient, and reliable components for the electronics industry. Whether you're designing power supplies, converters, or looking for a component to enhance your circuit's performance, the SBL1650PT is an excellent choice that won't disappoint.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1697 $60.2243
45+ $2.6008 $117.0360
69+ $2.5195 $173.8455
95+ $2.4382 $231.6290
123+ $2.3570 $289.9110
164+ $2.1132 $346.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess