EN
  • EN
  • DE
  • IT

SBG1025L-T

Part No SBG1025L-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 25 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number SBG1025
Other Names SBG1025LTR,SBG1025LDITR,SBG1025LT,SBG1025L-T,SBG1025LCT,SBG1025LCT,SBG1025LTR,SBG1025LDICT
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282692-SBG1025L-T
Ultra Librarian 3D Model Ultra Librarian SBG1025L-T CAD Model

Description

The SBG1025L-T is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated. This rectifier is engineered to provide efficient, low-voltage drop and high-frequency operation in a variety of electronic applications. It is especially well-suited for use in power supply circuits, as well as in high-frequency inverters, freewheeling diodes, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The SBG1025L-T offers a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system, making it ideal for high-efficiency power designs.
  • High Current Capability: With a forward continuous current rating of 10A, this device can handle high current applications with ease, ensuring reliable performance under demanding conditions.
  • High-Frequency Operation: This rectifier is optimized for high-frequency operation, which makes it a perfect choice for switching power supplies and other applications where efficiency is critical.
  • Low Power Loss: The SBG1025L-T is designed to minimize power loss, contributing to improved overall system efficiency and longer battery life in portable applications.
  • Guard Ring Die Construction: The guard ring die construction provides transient protection and enhances the long-term reliability of the device.

Electrical Characteristics

The SBG1025L-T is characterized by its ability to handle a repetitive peak reverse voltage of 25V and a non-repetitive peak reverse voltage of 30V. The operating junction temperature range for this component is from -55°C to +150°C, making it suitable for a wide range of environmental conditions.

Package and Mounting

Encapsulated in a SMB (DO-214AA) package, the SBG1025L-T is designed for surface mount technology (SMT), which allows for efficient assembly and space-saving PCB design. The compact form factor combined with its robust thermal performance makes it a versatile choice for compact power applications.

Applications

The SBG1025L-T is ideal for various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Overall, the SBG1025L-T from Diodes Incorporated is a reliable and efficient solution for designers seeking a high-performance Schottky barrier rectifier that can meet the demands of modern electronic devices.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess