The SB140-T from Diodes Incorporated is a robust and reliable Schottky barrier rectifier designed to offer efficient low voltage, high-frequency rectification suitable for a variety of applications. This component is particularly well-suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection.
Key Features
- High Current Capability: The SB140-T is capable of conducting up to 1.0A of average rectified current, making it suitable for high current applications.
- Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures high efficiency, which is critical for power conservation in portable devices and helps reduce thermal and power loss in high power systems.
- High Surge Capability: The device can withstand high surge currents, providing robust performance and reliability in demanding situations.
- Low Power Loss: The Schottky barrier design minimizes power loss, making this diode an energy-efficient choice for modern electronic circuits.
- Lead-Free and RoHS Compliant: The SB140-T is environmentally friendly, complying with current RoHS directives, and is free from harmful lead, making it suitable for use in a wide range of consumer electronics.
Applications
The versatility of the SB140-T allows it to be integrated into a multitude of applications. These include:
- Switching power supplies
- Power inverters and converters
- Automotive applications
- Free-wheeling diodes in motor control circuits
- DC-DC converters
- Reverse battery protection
Product Specifications
Parameter
Value
Average Rectified Current (Io)
1.0A
Peak Repetitive Reverse Voltage (Vrrm)
40V
Forward Voltage Drop (Vf)
0.55V at 1.0A
Operating Temperature Range
-65°C to +125°C
With its combination of high efficiency, reliability, and environmental compliance, the SB140-T Schottky barrier rectifier from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance their power management systems.