EN
  • EN
  • DE

SA6V5CA-T

Part No SA6V5CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 6.5V 11.2V DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Maximum) at Ipp 11.2V
Current - Peak Pulse (10/1000μs) 44.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications Use For General
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Part Number Series SA6V5
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802518-SA6V5CA-T
Ultra Librarian 3D Model Ultra Librarian SA6V5CA-T CAD Model

Description

Diodes Incorporated SA6V5CA-T Transient Voltage Suppressor

The SA6V5CA-T from Diodes Incorporated is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is a vital part of any circuit where reliability and safety are critical, particularly in the industrial, automotive, telecommunications, and consumer electronics sectors.

With its bi-directional clamping functionality, the SA6V5CA-T is capable of protecting circuits on both the positive and negative voltage swings. It has a standoff voltage of 6.5V, which makes it suitable for a range of applications that operate within this voltage level. The device can safeguard against transients up to 500W (10/1000µs surge), ensuring that it can handle significant power surges without compromising the integrity of the protected circuit.

The SA6V5CA-T comes in a compact DO-15 package, which is not only easy to integrate into a variety of board layouts but also saves valuable board space. The device's low incremental surge resistance and excellent clamping capability ensure that it responds quickly and effectively to transients, thereby minimizing the risk of damage to sensitive components downstream.

Diodes Incorporated has designed the SA6V5CA-T to meet or exceed the requirements of the IEC 61000-4-2 and IEC 61000-4-5 standards, which are commonly referenced in industry testing for electromagnetic compatibility (EMC). This commitment to quality and compliance ensures that the SA6V5CA-T is a reliable choice for protecting critical electronic systems.

For designers and engineers looking for a high-performance TVS solution, the SA6V5CA-T is an excellent option. Its combination of surge protection, reliability, and a form factor that is easy to work with makes it an essential component for any design where transient voltage protection is a necessity.

Overall, the SA6V5CA-T from Diodes Incorporated is a testament to the company's dedication to providing high-quality protection devices for the electronics industry. Its performance and reliability make it a go-to choice for safeguarding sensitive circuits against harmful voltage transients.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2619 $58.9275
540+ $0.2150 $116.1000
835+ $0.2081 $173.7635
1,150+ $0.2014 $231.6100
1,485+ $0.1947 $289.1295
1,985+ $0.1746 $346.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess