EN
  • EN
  • DE

S2K-13-F

Part No S2K-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 1.5A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 800 V 1.5A Surface Mount SMB
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name S2K
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number S2K-FDIDKR, S2K-FDICT, S2K-FDITR, S2K13F
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893025-S2K-13-F
Ultra Librarian 3D Model Ultra Librarian S2K-13-F CAD Model

Description

Diodes Incorporated S2K-13-F Product Overview

The S2K-13-F from Diodes Incorporated is a high-efficiency, surface-mount rectifier diode designed to provide a reliable solution for a variety of applications. This component is part of the SxK series, known for its robust performance and compact form factor, making it a popular choice in the electronics industry.

Key Features:

  • High Current Capability: The S2K-13-F is capable of sustaining a high forward surge current, ensuring it can handle high current spikes typically found in power supply circuits.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which results in reduced power loss and improved efficiency in the circuit operation.
  • High Reliability: Designed with reliability in mind, this diode offers stable performance over its lifetime, which is critical for mission-critical applications.
  • Surface Mount Package: The S2K-13-F comes in an SMB (DO-214AA) package, which allows for easy integration into a wide range of electronic assemblies, particularly where space is at a premium.
  • Reverse Voltage: It can withstand a reverse voltage of up to 800V, providing ample protection against reverse bias conditions.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications:

The S2K-13-F is versatile and can be used in various electronic circuits. It is particularly suited for:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Telecommunications equipment
  • Lighting systems
  • Industrial controls

Technical Specifications:

Parameter Value Package Type SMB (DO-214AA) Max. Reverse Voltage (V<sub>R) 800V Max. Average Forward Rectified Current (I<sub>AV) 2A Forward Surge Current (I<sub>FSM) 60A Operating Temperature Range -55°C to +150°C

In conclusion, the S2K-13-F from Diodes Incorporated is an excellent choice for designers looking for a dependable and efficient rectifier diode. Its combination of high current capability, low forward voltage drop, and compact packaging makes it an ideal component for modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4739 $52.1290
260+ $0.3889 $101.1140
400+ $0.3767 $150.6800
550+ $0.3646 $200.5300
710+ $0.3524 $250.2040
950+ $0.3160 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess