EN
  • EN
  • DE

S2619-75.0000(T)

Part No S2619-75.0000(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) - Oscillator -
Manufacturer Diodes Incorporated
Series S2
Package Reel - TR
Family Name S2619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892934-S2619-75.0000(T)
Ultra Librarian 3D Model Ultra Librarian S2619-75.0000(T) CAD Model

Description

Product Overview: S2619-75.0000(T) from Diodes Incorporated

The S2619-75.0000(T) is a high-precision, surface-mount crystal oscillator (XO) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This crystal oscillator is part of Diodes Incorporated's extensive range of frequency control and timing solutions, tailored to meet the demanding requirements of modern electronic devices.

Key Features

  • Frequency: The S2619-75.0000(T) offers a stable frequency of 75.0000 MHz, which is essential for ensuring the reliable operation of microprocessors, communication systems, and other integrated circuits.
  • Package: This component comes in a compact and robust surface-mount package, which is ideal for applications where space is at a premium and where durability is a necessity.
  • Temperature Stability: It is designed to maintain consistent performance over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Supply Voltage: The oscillator operates at a standard supply voltage, ensuring compatibility with a broad range of electronic systems without the need for additional voltage regulation components.
  • Low Jitter: The S2619-75.0000(T) exhibits low phase jitter, which is crucial for applications that require high signal integrity, such as high-speed digital communication or precise timing applications.

Applications

The S2619-75.0000(T) is versatile and can be used in a multitude of electronic applications. These include:

  • Telecommunication equipment
  • Consumer electronics
  • Computers and computer peripherals
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The S2619-75.0000(T) is no exception and has undergone rigorous testing to ensure it meets the stringent requirements of the electronics industry. Customers can trust this crystal oscillator to provide consistent performance and longevity in their products.

With its combination of high frequency precision, compact packaging, and robust performance across various temperatures, the S2619-75.0000(T) is an excellent choice for designers looking to incorporate a reliable timing solution into their electronic projects.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2885 $57.9825
110+ $1.0573 $116.3030
170+ $1.0243 $174.1310
235+ $0.9912 $232.9320
305+ $0.9582 $292.2510
405+ $0.8591 $347.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess