EN
  • EN
  • DE

S1750B-20.0000(T)

Part No S1750B-20.0000(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 20.0000MHZ HCMOS TTL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features 20 MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix™ S1750
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name S1750B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892796-S1750B-20.0000(T)
Ultra Librarian 3D Model Ultra Librarian S1750B-20.0000(T) CAD Model

Description

The S1750B-20.0000(T) is a high-quality crystal oscillator module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This precision oscillator device is engineered to provide stable and reliable clock signals for various electronic applications, including microprocessors, communication devices, and digital integrated circuits.

Key Features

  • Frequency: The S1750B-20.0000(T) operates at a frequency of 20.0000 MHz, which is ideal for a wide range of applications that require a stable time base or clock frequency.
  • Package: This oscillator comes in a compact surface-mount package, making it suitable for use in space-constrained applications. The package is designed for easy integration into a variety of circuit board layouts.
  • Temperature Stability: The device offers excellent temperature stability, ensuring consistent performance over a wide range of operating temperatures. This makes it reliable for use in environments with varying temperature conditions.
  • Supply Voltage: It is designed to operate with a supply voltage that is compatible with common logic levels, facilitating easy integration into a variety of electronic systems.
  • Low Power Consumption: The S1750B-20.0000(T) is optimized for low power consumption, making it an ideal choice for battery-powered devices or energy-efficient applications.

Applications

The S1750B-20.0000(T) crystal oscillator is suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and gaming consoles
  • Industrial control systems and automation
  • Telecommunication infrastructure and networking equipment
  • Automotive electronics and infotainment systems
  • Medical devices and healthcare technology

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The S1750B-20.0000(T) oscillator is no exception, with rigorous testing and quality assurance processes in place to ensure that it meets the needs of even the most demanding applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess