The S1614A-25.0000(T) is a precision-engineered crystal oscillator module designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact and reliable component is designed to deliver exceptional frequency stability and performance for a wide range of electronic applications.
Key Features
- Frequency: The S1614A-25.0000(T) offers a stable frequency output of 25.0000 MHz, which is ideal for precise timing requirements.
- Package: This oscillator comes in a small-sized surface-mount package, making it suitable for space-constrained applications.
- Supply Voltage: It operates at a supply voltage of 3.3V, providing compatibility with a variety of low-voltage circuits and systems.
- Temperature Stability: The device is designed to maintain its frequency stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.
- Low Power Consumption: The S1614A-25.0000(T) is optimized for low power consumption, making it an excellent choice for battery-powered devices.
- Output Type: It provides a CMOS level output, which is widely used in digital circuits for its noise immunity and compatibility.
Applications
The S1614A-25.0000(T) is versatile and can be used in various applications, including but not limited to:
- Wireless communication systems
- Portable electronics
- Microprocessors and microcontroller clocking
- Industrial and automotive electronics
- Networking and telecommunications equipment
Quality and Reliability
Diodes Incorporated is committed to the highest standards of quality, and the S1614A-25.0000(T) is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. With its robust design and dependable performance, the S1614A-25.0000(T) is a component that engineers and designers can trust to deliver consistent results in their products.