EN
  • EN
  • DE

RX5362F002

Part No RX5362F002
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM5032 / Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ RX
Package Tape & Reel (TR)
Base Product Number RX5362
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names RX5362F002DI
Standard Package 500
Win Source Part Number 1152284-RX5362F002
Ultra Librarian 3D Model Ultra Librarian RX5362F002 CAD Model

Description

The RX5362F002 from Diodes Incorporated is a high-performance, precision integrated circuit designed for a wide range of applications. This versatile component is engineered to deliver reliable and efficient performance, making it an ideal choice for designers looking to enhance their electronic systems.

Key Features

  • High Accuracy: The RX5362F002 is crafted to provide precise measurements and control, ensuring superior accuracy in your applications.
  • Durability: Built with robust materials, this product is designed to withstand harsh conditions and deliver long-lasting performance.
  • Low Power Consumption: With energy efficiency in mind, the RX5362F002 operates with minimal power, making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: This component can function effectively across a broad range of temperatures, offering versatility in various environments.

Applications

The RX5362F002 is a highly adaptable IC that can be utilized in numerous applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Medical Devices

Technical Specifications

The RX5362F002 boasts an impressive set of technical specifications that cater to the demanding needs of modern electronic systems:

Parameter Specification
Package Type SMD/SMT
Mounting Style PCB Mount
Operating Temperature -40°C to +85°C
Supply Voltage Specific to application requirements

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality, and the RX5362F002 is no exception. This product has undergone rigorous testing to ensure it meets the stringent requirements for reliability and performance in critical applications.

For detailed product information, datasheets, and support, customers can visit the Diodes Incorporated website or contact their local sales representative. The RX5362F002 is a testament to Diodes Incorporated's dedication to providing innovative solutions that drive the electronics industry forward.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess