EN
  • EN
  • DE

RB063L-30

Part No RB063L-30
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1241843-RB063L-30
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB063L-30 CAD Model

Description

Introducing the RB063L-30 Schottky Barrier Diode from Diodes Incorporated

The RB063L-30 is a robust Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in semiconductor technology. This diode is engineered to offer efficient and reliable performance for a variety of applications, including power supply, converter circuits, and power management systems. Its low forward voltage drop and fast switching capabilities make it an excellent choice for high-efficiency power designs.

Key Features and Benefits

  • Low Forward Voltage Drop: The RB063L-30 has a low forward voltage drop, which helps to reduce power loss and improve efficiency in applications where power conservation is critical.
  • High Current Capability: With a maximum average rectified current of 3A, this diode can handle significant current loads, making it suitable for high-power applications.
  • Fast Switching Speed: The device's fast switching speed ensures minimal losses during the transition from on to off states, which is crucial for high-frequency operations.
  • Low Power Loss: Its low power loss characteristics contribute to the overall energy efficiency of the systems it's integrated into.
  • High Reliability: The RB063L-30 is designed for high reliability, ensuring a long operational life and stability in various environments.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, this product is lead-free and RoHS compliant, making it an eco-friendly choice for global markets.

Applications

The RB063L-30 is versatile and can be used in a wide range of applications, including:

  • DC-DC converters
  • Power supply units
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications where high efficiency is required

With its combination of high efficiency, fast switching, and high current capability, the RB063L-30 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its compact package allows for easy integration into various circuit designs, making it a highly versatile component for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess