The PZX363C3V9-7 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This Zener diode is engineered to provide precise voltage regulation and is ideal for a wide range of electronic applications requiring a voltage reference or voltage protection.
Key Features
- Nominal Zener Voltage: 3.9V, which makes it suitable for applications that require a regulated voltage close to this value.
- Power Dissipation: The device is capable of dissipating up to 500mW of power, ensuring reliable operation under a range of conditions.
- Tolerance: It features a tight tolerance level, which guarantees precise voltage regulation for sensitive circuits.
- Package: Encased in a small SOD-323 package, the PZX363C3V9-7 is designed for space-constrained applications.
- Temperature Stability: The Zener diode offers excellent stability over a broad temperature range, maintaining consistent performance from -55°C to 150°C.
Applications
The PZX363C3V9-7 Zener diode is versatile and can be used in various electronic circuits. It is commonly employed in:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Computing devices
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the PZX363C3V9-7 is no exception. This component is produced using the company's advanced manufacturing processes, which ensure high reliability and performance consistency. It is also RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.
Conclusion
In summary, the PZX363C3V9-7 from Diodes Incorporated is a robust Zener diode that offers accurate voltage regulation, high power dissipation, and superb temperature stability. Its compact form factor and reliability make it an excellent choice for designers looking to incorporate voltage control and protection in their electronic systems.