EN
  • EN
  • DE

PT8A320PE

Part No PT8A320PE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Heating Controller
Voltage - Supply 110VAC, 220VAC
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number PT8A320
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 283450-PT8A320PE
Ultra Librarian 3D Model Ultra Librarian PT8A320PE CAD Model

Description

Introducing the PT8A320PE, a cutting-edge solution from Diodes Incorporated designed to cater to the growing demand for efficient and reliable electronic components in the industry. This innovative product is part of Diodes Incorporated's extensive portfolio, which is known for its high-quality semiconductor products and exceptional performance.

Key Features

  • High Integration: The PT8A320PE offers a highly integrated design, which minimizes the need for external components, leading to a reduction in system costs and an increase in reliability.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power consumption, making it ideal for battery-powered applications and helping to extend device operational life.
  • Versatile Applications: With its flexible design, the PT8A320PE is suitable for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial controls.

Product Specifications

The PT8A320PE is built with precision and is characterized by its robust specifications that ensure optimal performance in various conditions. Some of the technical specifications include:

  • Highly stable operation over a wide range of temperatures and supply voltages.
  • Compliance with industry-standard certifications and regulations.
  • Compact packaging that enables easy integration into various circuit designs.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PT8A320PE is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements set forth by the industry and Diodes Incorporated's own benchmarks for excellence.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of the PT8A320PE into their projects. Diodes Incorporated's dedicated customer support team is also available to provide technical assistance and answer any product-related inquiries.

With its combination of advanced features, reliable performance, and strong support, the PT8A320PE from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess