EN
  • EN
  • DE

PT7M7811RTBEX

Part No PT7M7811RTBEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.63V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 354011-PT7M7811RTBEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7M7811RTBEX CAD Model

Description

Diodes Incorporated PT7M7811RTBEX Overview

The PT7M7811RTBEX from Diodes Incorporated is a highly reliable, low-power voltage supervisor designed to maintain system integrity across a wide range of applications. This component ensures that microprocessors, microcontrollers, and other programmable devices reset properly during power-up, power-down, or brown-out conditions. It is an essential component for systems that require a stable and dependable operation in various environments.

Key Features

  • Precision Monitoring: The PT7M7811RTBEX offers precise monitoring of the power supply voltage levels, ensuring devices operate within their specified voltage ranges.
  • Low Power Consumption: Its design focuses on energy efficiency, which is crucial for battery-powered and portable devices, leading to extended battery life and reduced power costs.
  • Programmable Reset Timeout: The reset timeout period can be programmed according to system requirements, providing flexibility and enhanced control over the reset function.
  • Multiple Threshold Options: The device is available in a variety of threshold voltages, accommodating different system voltages and providing design versatility.
  • High Accuracy: With high threshold accuracy, the PT7M7811RTBEX ensures reliable operation and helps prevent system errors due to voltage fluctuations.
  • Compact Package: The small SOT23-5 package saves valuable board space, making it ideal for space-constrained applications.

Applications

The PT7M7811RTBEX is suitable for a broad range of applications, including but not limited to:

  • Computers and Computer Peripherals
  • Consumer Electronics
  • Portable/Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Systems

Product Specifications

Parameter Value Package/Case SOT23-5 Output Type Active Low, Push-Pull Number of Voltages Monitored 1 Reset Timeout Programmable Operating Temperature -40°C to +85°C

With its combination of features, the PT7M7811RTBEX from Diodes Incorporated is an excellent choice for ensuring system stability and reliability in a wide array of electronic devices.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3005 $62.6010
5+ $25.6826 $128.4130
7+ $24.8799 $174.1593
10+ $24.0771 $240.7710
13+ $23.2744 $302.5672
17+ $20.8674 $354.7458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess