EN
  • EN
  • DE

PT7M6133CLTA3EX

Part No PT7M6133CLTA3EX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVSOR 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 200 μs Maximum
Voltage - Threshold 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1090502-PT7M6133CLTA3EX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PT7M6133CLTA3EX CAD Model

Description

The PT7M6133CLTA3EX from Diodes Incorporated is a high-precision voltage supervisor IC designed to ensure the stability and reliability of electronic systems. This component is crucial in applications where maintaining a certain voltage threshold is vital for proper operation, such as in microprocessor systems, power management systems, and portable electronic devices.

Key Features:

  • High Accuracy: This voltage supervisor boasts a detection voltage accuracy of ±1.5%, providing reliable monitoring to prevent system failures due to unexpected voltage fluctuations.
  • Low Power Consumption: The device is optimized for energy-sensitive applications, ensuring minimal power drain on the system it is monitoring.
  • Adjustable Thresholds: It offers the flexibility to set voltage thresholds according to specific application needs, which can be crucial for custom-designed electronics.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset without the need for power cycling, facilitating easier maintenance and troubleshooting.
  • Watchdog Timer: An integrated watchdog timer feature helps in maintaining system integrity by monitoring software execution intervals and resetting the system in case of malfunction.

Applications:

The PT7M6133CLTA3EX is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Microprocessor/ Microcontroller-based systems
  • Portable and battery-powered devices
  • Industrial controls
  • Embedded systems
  • Automotive electronics
  • Telecommunication and networking equipment

Product Specifications:

The PT7M6133CLTA3EX is offered in a compact, surface-mount package that is suitable for space-constrained applications. It operates over a wide temperature range, making it suitable for use in various environmental conditions. The device's robust design ensures it can withstand the demands of continuous operation in industrial settings.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess