EN
  • EN
  • DE

PT7M6129NLC4EX

Part No PT7M6129NLC4EX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVSOR 2.9V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200 μs Maximum
Voltage - Threshold 2.9V
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 353976-PT7M6129NLC4EX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7M6129NLC4EX CAD Model

Description

Product Overview: PT7M6129NLC4EX from Diodes Incorporated

The PT7M6129NLC4EX is a high-performance, precision voltage supervisor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to ensure reliable operation of microprocessors and other voltage-sensitive devices by monitoring the system voltage and providing a reset signal whenever necessary.

This voltage supervisor is particularly suitable for battery-powered equipment, portable devices, and other applications where power supply stability is crucial. It offers a low threshold voltage, making it an excellent choice for low-voltage applications that require a minimal power-on reset (POR) interval.

Key Features

  • Precision Monitoring: The PT7M6129NLC4EX features a highly accurate voltage threshold, ensuring that devices operate within their safe voltage range.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisor consumes minimal power, making it ideal for portable and battery-operated devices.
  • Manual Reset: A manual reset input allows users to trigger a system reset, providing additional control over the device's operation.
  • Compact Package: The component comes in a small, surface-mount package that is well-suited for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor Systems
  • Embedded Systems
  • Industrial Controls

In summary, the PT7M6129NLC4EX voltage supervisor from Diodes Incorporated is a reliable and efficient solution for maintaining system stability across a variety of electronic applications. Its precision voltage monitoring, low power consumption, and compact form factor make it a versatile component for any design engineer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0543 $60.1629
8+ $16.4541 $131.6328
11+ $15.9402 $175.3422
15+ $15.4262 $231.3930
20+ $14.9122 $298.2440
26+ $13.3691 $347.5966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess