EN
  • EN
  • DE

PT7M3808G50TAEX

Part No PT7M3808G50TAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PT7M3808
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890376-PT7M3808G50TAEX
Ultra Librarian 3D Model Ultra Librarian PT7M3808G50TAEX CAD Model

Description

Overview of Product PT7M3808G50TAEX from Diodes Incorporated

The PT7M3808G50TAEX is a high-performance, precision voltage supervisor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is engineered to monitor voltage levels in a wide range of electronic applications, ensuring reliable operation and protection against voltage-related issues.

Key Features

  • Voltage Monitoring: The PT7M3808G50TAEX is designed to keep a close eye on the system voltage, providing a reset output whenever the monitored voltage falls below the preset threshold. This feature is crucial for systems that require a stable and precise voltage to operate correctly.
  • High Accuracy: This voltage supervisor boasts a high threshold accuracy of ±1.5%, which is essential for applications demanding precise voltage monitoring and control.
  • Low Power Consumption: With its low power consumption, the PT7M3808G50TAEX is an excellent choice for battery-powered and energy-efficient devices, helping to extend the overall battery life and reduce power costs.
  • Manual Reset Input: The device includes a manual reset input, allowing the user to manually trigger a reset when necessary, providing additional control and flexibility in system maintenance and troubleshooting.
  • Wide Operating Temperature Range: The PT7M3808G50TAEX operates over an extended temperature range, making it suitable for use in various environments, from industrial to consumer applications.

Applications

The PT7M3808G50TAEX is ideal for use in a multitude of applications where voltage monitoring is critical. This includes:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered devices
  • Industrial equipment
  • Automotive electronics
  • Telecommunications systems

Product Specifications

The PT7M3808G50TAEX is offered in a compact SOT-23 package, making it suitable for space-constrained applications. It supports a 5.0V supply voltage, which is a common requirement in digital systems. The device also features a built-in delay circuit that prevents false triggering due to transient voltage dips, ensuring stable system resets.

With its combination of precision, reliability, and versatility, the PT7M3808G50TAEX from Diodes Incorporated stands out as a robust solution for voltage supervision in a wide array of electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7334 $58.6720
195+ $0.6019 $117.3705
300+ $0.5830 $174.9000
410+ $0.5643 $231.3630
530+ $0.5454 $289.0620
710+ $0.4890 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess