EN
  • EN
  • DE

PT7A7534WE

Part No PT7A7534WE
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.93V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 160ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 733503-PT7A7534WE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT7A7534WE CAD Model

Description

Introducing the PT7A7534WE from Diodes Incorporated

The PT7A7534WE is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications, offering versatility and reliability for designers and engineers looking to enhance their electronic solutions.

Key Features:

  • High Precision: The PT7A7534WE is built to deliver high-precision performance, ensuring accurate readings and control in your electronic circuits.
  • Low Power Consumption: With energy efficiency in mind, this component operates on low power, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Design: Diodes Incorporated has designed the PT7A7534WE to withstand harsh conditions, ensuring durability and a long operational life.
  • Compact Form Factor: The small footprint of this product allows for easy integration into various designs, without compromising on space or functionality.

Applications:

The PT7A7534WE is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Power management modules
  • Consumer electronics
  • Industrial controls
  • Communication devices

Technical Specifications:

Diodes Incorporated ensures that the PT7A7534WE meets stringent quality standards, with specifications that cater to demanding requirements:

  • Operating Temperature Range: Specified for various environmental conditions
  • Package Type: Available in a package that facilitates easy mounting and soldering
  • Compliance: Meets industry standards for safety and performance

Quality and Support:

When you choose the PT7A7534WE from Diodes Incorporated, you are not just getting a high-quality product; you are also receiving the company's commitment to customer service and support. Diodes Incorporated provides comprehensive technical documentation, application notes, and customer support to ensure that you can integrate the PT7A7534WE into your designs with confidence.

For detailed product information, datasheets, and support resources, please visit the Diodes Incorporated website or contact your local sales representative.

With the PT7A7534WE, elevate your electronic designs to new heights of precision and efficiency.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1245 $63.8715
16+ $7.4867 $119.7872
24+ $7.2534 $174.0816
33+ $7.0189 $231.6237
43+ $6.7856 $291.7808
57+ $6.0834 $346.7538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess