EN
  • EN
  • DE

PSMAJ400A-13

Part No PSMAJ400A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 342VWM 548VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 342V
Minimum Breakdown Voltage 380V
Max Clamping Voltage 548V
Peak Pulse Current(Ippm) 730mA
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1090311-PSMAJ400A-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMAJ400A-13 CAD Model

Description

The PSMAJ400A-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to provide high-quality circuit protection. This device is specifically engineered to safeguard sensitive electronics from voltage transients induced by system inductive load switching and lightning surges. The PSMAJ400A-13 is an ideal solution for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Stand-Off Voltage: The PSMAJ400A-13 offers a stand-off voltage of 400V, which ensures a high level of protection for electronic circuits operating at this voltage level or below.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W for a 10/1000µs waveform, this TVS diode can effectively handle significant power surges, providing reliable protection against transient overvoltage events.
  • Low Incremental Surge Resistance: The design of the PSMAJ400A-13 features low incremental surge resistance, resulting in reduced voltage overshoot during surge events.
  • Unidirectional Protection: This component offers unidirectional protection, making it suitable for applications where the potential surge is expected to occur in one direction.
  • Surface Mount Package: The PSMAJ400A-13 comes in a DO-214AC package, which is compatible with standard surface-mount processes, facilitating easy integration into a variety of PCB designs.

Applications

The versatility of the PSMAJ400A-13 makes it an excellent choice for protecting against overvoltage transients in numerous applications, including:

  • Power supply units
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices

Reliability and Compliance

Diodes Incorporated ensures that the PSMAJ400A-13 meets rigorous industry standards for reliability and performance. It is compliant with RoHS and REACH environmental directives, making it a safe choice for manufacturers who are committed to environmental sustainability. Additionally, its robust construction ensures long-term reliability, even in challenging environmental conditions.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2107 $57.9425
670+ $0.1729 $115.8430
1,035+ $0.1675 $173.3625
1,425+ $0.1622 $231.1350
1,845+ $0.1568 $289.2960
2,470+ $0.1404 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess