EN
  • EN
  • DE

PI90LV031AW

Part No PI90LV031AW
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series 90LV031
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813951-PI90LV031AW
Ultra Librarian 3D Model Ultra Librarian PI90LV031AW CAD Model

Description

Product Overview: PI90LV031AW from Diodes Incorporated

The PI90LV031AW is a high-performance, low-voltage differential signaling (LVDS) driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced integrated circuit is engineered to deliver fast, reliable data transmission with minimal electromagnetic interference (EMI), making it an ideal solution for a wide range of applications that require high-speed data transfer and signal integrity.

Key Features

  • High-Speed Performance: The PI90LV031AW is capable of operating at data rates of up to 400 Mbps, ensuring swift and efficient data communication for critical applications.
  • Low-Voltage Operation: Designed to work with a supply voltage as low as 3.3V, this device is optimized for low-power consumption, which is crucial for battery-operated and power-sensitive systems.
  • Reduced EMI: With its differential signaling technology, the PI90LV031AW minimizes EMI, a key consideration for maintaining signal integrity in noise-sensitive environments.
  • Interoperability: The device is compatible with TIA/EIA-644 LVDS standards, ensuring seamless integration with other standard LVDS components and systems.

Applications

The versatility of the PI90LV031AW makes it suitable for a variety of applications, including:

  • High-speed data communications and networking equipment
  • Computer peripherals and high-resolution video displays
  • Telecommunications and data acquisition systems
  • Industrial control and automation

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The PI90LV031AW is built to meet stringent industry standards, ensuring long-term reliability and performance in the most demanding conditions. With its robust design and Diodes Incorporated's reputation for excellence, this LVDS driver is a trustworthy choice for your high-speed data transmission needs.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the PI90LV031AW, please visit Diodes Incorporated's official website or contact an authorized distributor. The PI90LV031AW is available in a compact SOIC-8 package, providing a space-saving solution for your design requirements.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess