EN
  • EN
  • DE

PI7VD9004AAHFDEX

Part No PI7VD9004AAHFDEX
Manufacturer Diodes Incorporated
Catalog Linear - Video Processing
Description IC VIDEO DECODER 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Decoder
Applications Consumer Video
Standards NTSC, PAL
Control Interface I²C, I²S
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 740746-PI7VD9004AAHFDEX
Ultra Librarian 3D Model Ultra Librarian PI7VD9004AAHFDEX CAD Model

Description

The PI7VD9004AAHFDEX is a high-performance, low-skew, 1-to-4 differential-to-LVPECL/ECL fanout buffer from Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced product is specifically designed to address the needs of clock distribution in sophisticated electronic systems, ensuring reliable and precise signal propagation across multiple destinations.

Key Features:

  • Low Skew: One of the standout features of the PI7VD9004AAHFDEX is its exceptionally low output-to-output skew, which ensures minimal timing variation between signals. This is crucial for maintaining data integrity in high-speed communication applications.
  • High Speed: The device is capable of handling high-frequency clock signals, making it suitable for the most demanding applications that require rapid data processing and transmission.
  • Multiple Outputs: With four differential LVPECL/ECL outputs, this fanout buffer can distribute a single input signal to multiple destinations without degrading signal quality.
  • Flexible Power Supply: The PI7VD9004AAHFDEX operates over a wide range of power supply voltages, providing design flexibility for various system requirements.
  • Industrial Temperature Range: This product is designed to operate reliably across an extensive temperature range, making it suitable for industrial applications that may experience harsh environmental conditions.

Applications:

The PI7VD9004AAHFDEX is ideal for a variety of applications where precise and reliable clock distribution is critical. These include, but are not limited to:

  • High-speed data communication systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Test and measurement devices
  • Industrial control systems

Engineered with the highest standards of quality, the PI7VD9004AAHFDEX from Diodes Incorporated is a testament to the company's commitment to providing innovative solutions that enhance system performance and reliability. For designers and engineers looking to optimize their clock distribution networks, this product offers a blend of precision, flexibility, and durability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.9784 $101.9784
2+ $98.7918 $197.5836
3+ $95.6051 $286.8153
4+ $92.4185 $369.6740
5+ $82.8574 $414.2870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess