EN
  • EN
  • DE

PI7C9X2G612GPDNJEX

Part No PI7C9X2G612GPDNJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description PACKET SWITCH LBGA-196 T&R 1K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications Packet Switch, 6-Port/12-Lane
Interface I²C, PCI Express, SMBus
Voltage - Supply 0.95V ~ 1.1V
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Type Surface Mount
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1231211-PI7C9X2G612GPDNJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G612GPDNJEX CAD Model

Description

The PI7C9X2G612GPDNJEX is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the needs of the latest generation of data-intensive applications. This advanced switch is an ideal solution for expanding PCIe ports in various systems, such as servers, workstations, storage devices, and embedded platforms.

Key Features

  • PCI Express Base Specification: Compliant with PCIe 2.0 standards, this switch supports a data transfer rate of up to 5 GT/s per lane, offering high-speed connectivity and improved system performance.
  • Ports: The device features 6 downstream ports and 12 lanes, providing flexibility in connecting multiple devices while optimizing the use of available PCIe lanes.
  • Packet Switching: It has advanced packet switching capabilities that ensure efficient data traffic management, reducing bottlenecks and improving overall system throughput.
  • Power Management: The PI7C9X2G612GPDNJEX includes power management features that help reduce power consumption, making it suitable for energy-efficient systems.
  • Quality of Service (QoS): With built-in QoS features, it prioritizes data traffic to ensure critical applications receive the necessary bandwidth.

Applications

The versatility of the PI7C9X2G612GPDNJEX makes it suitable for a wide range of applications. It can be used in:

  • Data centers and cloud computing platforms
  • High-performance computing (HPC) systems
  • Enterprise storage and network systems
  • Embedded systems and industrial automation
  • Telecommunications equipment

Technical Specifications

The technical specifications of the PI7C9X2G612GPDNJEX include a 14x14mm² 196-ball HFCBGA package, an industrial temperature range of -40°C to 85°C, and support for both non-transparent bridging and hot-plug capabilities.

Conclusion

Diodes Incorporated's PI7C9X2G612GPDNJEX PCIe 2.0 packet switch is a robust solution for expanding PCIe connectivity. Its combination of performance, power efficiency, and advanced features make it an excellent choice for system designers looking to enhance the capabilities of their high-speed data and communication infrastructure.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess