EN
  • EN
  • DE

PI7C9X2G404SVAFDEEX

Part No PI7C9X2G404SVAFDEEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series ExtremeLo™
Package Tape & Reel
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting SMD (SMT)
Base Product Number PI7C9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI7C9X2G404SVAFDEEXDICT,PI7C9X2G404SVAFDEEXDIDKR,PI7C9X2G404SVAFDEEXDITR
Standard Package 1,000
Win Source Part Number 996404-PI7C9X2G404SVAFDEEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404SVAFDEEX CAD Model

Description

Introducing the PI7C9X2G404SVAFDEEX from Diodes Incorporated

The PI7C9X2G404SVAFDEEX is a cutting-edge PCIe packet switch from Diodes Incorporated, designed to meet the high performance and reliability standards required in today's fast-paced technological environment. This advanced switch is an ideal solution for expanding the number of PCIe ports in various applications, such as embedded systems, servers, workstations, and networking equipment.

Key Features

  • PCIe 2.1 Compliant: The product supports the PCIe 2.1 specification, ensuring compatibility with a wide range of devices and systems.
  • 4 Lanes and 4 Ports: It features 4 lanes and 4 ports, providing ample connectivity options for multiple devices.
  • High Performance: With its high-speed data transfer capabilities, the switch is capable of managing intensive data workloads, making it suitable for high-performance computing tasks.
  • Low Latency: Designed to minimize latency, the PI7C9X2G404SVAFDEEX ensures swift data processing and transfer, which is crucial for real-time applications.
  • Energy Efficient: The switch incorporates power management features that help reduce overall power consumption, contributing to energy-efficient system designs.
  • Advanced Error Reporting: It includes advanced error reporting mechanisms to detect and report errors, enhancing system stability and reliability.

Applications

The versatility of the PI7C9X2G404SVAFDEEX makes it suitable for a diverse range of applications, including:

  • Data centers and cloud computing infrastructure
  • Enterprise storage systems
  • Networking and telecommunication platforms
  • High-performance workstations and gaming systems
  • Industrial automation and control systems

Diodes Incorporated's commitment to quality and innovation is evident in the PI7C9X2G404SVAFDEEX, making it a reliable and efficient solution for expanding PCIe capabilities in modern electronic systems. Whether you're looking to boost your data throughput, reduce latency, or simply add more PCIe devices to your setup, this PCIe packet switch is engineered to deliver exceptional performance and reliability.

For detailed specifications, application notes, and support documentation, interested customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4847 $64.4541
6+ $17.6285 $105.7710
9+ $17.0776 $153.6984
13+ $16.5267 $214.8471
16+ $15.9758 $255.6128
21+ $14.3231 $300.7851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess