EN
  • EN
  • DE

PI7C9X2G404SLBQFDEX

Part No PI7C9X2G404SLBQFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series SlimLine®
Package Tape & Reel
Product Status Active
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number PI7C9
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811785-PI7C9X2G404SLBQFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404SLBQFDEX CAD Model

Description

Introducing the PI7C9X2G404SLBQFDEX from Diodes Incorporated

The PI7C9X2G404SLBQFDEX is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to cater to the increasing demands for high-speed data transfer and communication in modern computing and networking systems.

This PCIe packet switch is a part of the PI7C9X2G series and is known for its high performance and reliability. It is designed to support the PCIe Gen2 specification, providing a transfer rate of 5 GT/s per lane, which equates to a significant improvement in data throughput compared to previous generation technologies. With four lanes (x4), this switch can manage a substantial amount of data, making it an ideal solution for applications requiring fast and efficient data processing and transfer.

The PI7C9X2G404SLBQFDEX features 4 downstream ports, which allows it to connect multiple devices simultaneously while maintaining peak performance. This flexibility makes it an excellent choice for systems that need to interface with various peripherals such as SSDs, network cards, and other PCIe devices.

One of the key benefits of this product is its low power consumption, which is crucial for building energy-efficient systems. The switch is also designed with advanced power management features that help to reduce overall system power usage without compromising performance. This makes it particularly suitable for deployment in data centers, servers, and high-performance computing environments where power efficiency is paramount.

The device comes in a 256-pin BGA (Ball Grid Array) package, ensuring a compact footprint and ease of integration into a wide range of system designs. It also includes support for hot-plug and surprise-plug events, enhancing the robustness and user-friendliness of systems that incorporate this switch.

Overall, the PI7C9X2G404SLBQFDEX from Diodes Incorporated represents a leap forward in PCIe switching technology, offering designers and engineers a powerful tool to create advanced, high-speed communication systems that meet the needs of today's data-driven world.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6853 $59.0559
8+ $16.1521 $129.2168
12+ $15.6472 $187.7664
16+ $15.1425 $242.2800
20+ $14.6378 $292.7560
27+ $13.1236 $354.3372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess